Capital Lighting, Inc. 5462-1-86 Sconces-Drum Shades 663461

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.25 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.25 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5462-1-86 Sconces-Drum Shades - 663461 - Capital Lighting, Inc.
Columbus, OH, USA
5462-1-86 Sconces-Drum Shades
663461
5462-1-86 Sconces-Drum Shades 663461
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.25 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.25
Extension: 7.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663461
Product Name 5462-1-86 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details