PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 24.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 663460 |
| Product Name | 5496-1-86 Sconces-Single Glass |
| Application | Residential |