PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 663441 |
| Product Name | 5154-2-86 Bathroom Fixtures-Two Lights |
| Application | Residential |