PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 663437 |
| Product Name | 5898-65 Sconces-Pocket |
| Application | Residential |