Capital Lighting, Inc. 6796-9-86 Foyer/Hall Lanterns-Open Frame 663422

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6796-9-86 Foyer/Hall Lanterns-Open Frame - 663422 - Capital Lighting, Inc.
Columbus, OH, USA
6796-9-86 Foyer/Hall Lanterns-Open Frame
663422
6796-9-86 Foyer/Hall Lanterns-Open Frame 663422
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Product Name: Nine Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663422
Product Name 6796-9-86 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details