Capital Lighting, Inc. 6096-9-86 Mid. Chandeliers-Glass Up 663419

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6096-9-86 Mid. Chandeliers-Glass Up - 663419 - Capital Lighting, Inc.
Columbus, OH, USA
6096-9-86 Mid. Chandeliers-Glass Up
663419
6096-9-86 Mid. Chandeliers-Glass Up 663419
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663419
Product Name 6096-9-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details