PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 36.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 663416 |
| Product Name | 6154-9-86 Mid. Chandeliers-Glass Up |
| Application | Residential |