PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Roman Bronze
Weight: 30.8
Product Name: 52`` Ceiling Fan
UPC: 026586978311
Category: Ceiling Fans
Glass: Frosted (W/ White Paint Inside)
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Canopy: 5.17 Dia
Wire: 6.5`
Motor size: 153X18
Motor housing: 11.83
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: ABS
Electricity Use: 54
Light Kit: Included
Speeds: 3 speed RPM: Low - 76/High - 169
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5216
Airflow Efficienty: 97
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 663383 |
| Product Name | 5BR52RBD Fans-Wet Location |