Capital Lighting, Inc. MC213MOG Fans-Light Kits 663172

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Matte Opal Weight: 5.72 Product Name: Energy Star Bowl Light Kit UPC: 026586976713 Category: Ceiling Fan Lights Glass: Matte Opal Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC213%20-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/20844/MC21 3MOG.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Matte Opal Weight: 5.72 Product Name: Energy Star Bowl Light Kit UPC: 026586976713 Category: Ceiling Fan Lights Glass: Matte Opal Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC213%20-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/20844/MC21 3MOG.HTML

Suppliers

Company
Product
Description
Supplier Links
MC213MOG Fans-Light Kits - 663172 - Capital Lighting, Inc.
Columbus, OH, USA
MC213MOG Fans-Light Kits
663172
MC213MOG Fans-Light Kits 663172
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 23 Finish: Matte Opal Weight: 5.72 Product Name: Energy Star Bowl Light Kit UPC: 026586976713 Category: Ceiling Fan Lights Glass: Matte Opal Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC213%20-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/20844/MC21 3MOG.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Bulb
Type: GU24
Qty: 3
Wattage: 23
Finish: Matte Opal
Weight: 5.72
Product Name: Energy Star Bowl Light Kit
UPC: 026586976713
Category: Ceiling Fan Lights
Glass: Matte Opal
Shipped Via: UPS
Safety Rating: ETL/CETL
Safety Listing: Dry
Instruction: http://www.montecarlofans.com/InstructionSheets/MC213%20-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/20844/MC213MOG.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663172
Product Name MC213MOG Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details