Capital Lighting, Inc. MC220RB Fans-Light Kits 663149

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 4.63 Bulb Type: Candelabra A15 Qty: 2 Wattage: 60 Finish: Roman Bronze Weight: 3.12 Product Name: Large Disk Light Kit UPC: 026586978427 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC220XX-CUL- ENG-CF%20zip%20file. pdf Parts Diagram: http://www.montecarl ofans.com/22197/MC22 0RB.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 4.63 Bulb Type: Candelabra A15 Qty: 2 Wattage: 60 Finish: Roman Bronze Weight: 3.12 Product Name: Large Disk Light Kit UPC: 026586978427 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC220XX-CUL- ENG-CF%20zip%20file. pdf Parts Diagram: http://www.montecarl ofans.com/22197/MC22 0RB.HTML

Suppliers

Company
Product
Description
Supplier Links
MC220RB Fans-Light Kits - 663149 - Capital Lighting, Inc.
Columbus, OH, USA
MC220RB Fans-Light Kits
663149
MC220RB Fans-Light Kits 663149
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 4.63 Bulb Type: Candelabra A15 Qty: 2 Wattage: 60 Finish: Roman Bronze Weight: 3.12 Product Name: Large Disk Light Kit UPC: 026586978427 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC220XX-CUL- ENG-CF%20zip%20file. pdf Parts Diagram: http://www.montecarl ofans.com/22197/MC22 0RB.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.38
Height: 4.63
Bulb
Type: Candelabra A15
Qty: 2
Wattage: 60
Finish: Roman Bronze
Weight: 3.12
Product Name: Large Disk Light Kit
UPC: 026586978427
Category: Ceiling Fan Lights
Glass: Roman Bronze
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC220XX-CUL-ENG-CF%20zip%20file.pdf
Parts Diagram: http://www.montecarlofans.com/22197/MC220RB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663149
Product Name MC220RB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 655407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 345mm(L)
View Details