Capital Lighting, Inc. LS-20812 Lamps-Table Lamps 662891

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: CFL/Candelabra Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675433576 Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: CFL/Candelabra Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675433576 Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
LS-20812 Lamps-Table Lamps - 662891 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20812 Lamps-Table Lamps
662891
LS-20812 Lamps-Table Lamps 662891
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: CFL/Candelabra Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675433576 Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.50
Bulb
Type: CFL/Candelabra
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675433576
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662891
Product Name LS-20812 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details