Capital Lighting, Inc. LS-21061 Lamps-Table Lamps 662886

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675438410
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675438410

Suppliers

Company
Product
Description
Supplier Links
LS-21061 Lamps-Table Lamps - 662886 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21061 Lamps-Table Lamps
662886
LS-21061 Lamps-Table Lamps 662886
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675438410

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675438410

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662886
Product Name LS-21061 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details