Capital Lighting, Inc. LS-21058 Lamps-Table Lamps 662884

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver and Black Product Name: One Light Table Lamp UPC: 088675438304
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver and Black Product Name: One Light Table Lamp UPC: 088675438304

Suppliers

Company
Product
Description
Supplier Links
LS-21058 Lamps-Table Lamps - 662884 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21058 Lamps-Table Lamps
662884
LS-21058 Lamps-Table Lamps 662884
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver and Black Product Name: One Light Table Lamp UPC: 088675438304

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Silver and Black
Product Name: One Light Table Lamp
UPC: 088675438304

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662884
Product Name LS-21058 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details