Capital Lighting, Inc. LS-20921PS Lamps-Desk/Piano Lamps 662864

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675435594
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675435594

Suppliers

Company
Product
Description
Supplier Links
LS-20921PS Lamps-Desk/Piano Lamps - 662864 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20921PS Lamps-Desk/Piano Lamps
662864
LS-20921PS Lamps-Desk/Piano Lamps 662864
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675435594

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.25
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675435594

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662864
Product Name LS-20921PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details