Capital Lighting, Inc. LS-20930BLK Lamps-Desk/Piano Lamps 662860

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: LED Qty: 12 Finish: Black Product Name: 12 Light LED Desk Lamp UPC: 088675435679
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: LED Qty: 12 Finish: Black Product Name: 12 Light LED Desk Lamp UPC: 088675435679

Suppliers

Company
Product
Description
Supplier Links
LS-20930BLK Lamps-Desk/Piano Lamps - 662860 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20930BLK Lamps-Desk/Piano Lamps
662860
LS-20930BLK Lamps-Desk/Piano Lamps 662860
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Bulb Type: LED Qty: 12 Finish: Black Product Name: 12 Light LED Desk Lamp UPC: 088675435679

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.75
Bulb
Type: LED
Qty: 12
Finish: Black
Product Name: 12 Light LED Desk Lamp
UPC: 088675435679

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662860
Product Name LS-20930BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details