Capital Lighting, Inc. LS-20855 Lamps-Accent Lamps 662849

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675435167
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675435167

Suppliers

Company
Product
Description
Supplier Links
LS-20855 Lamps-Accent Lamps - 662849 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20855 Lamps-Accent Lamps
662849
LS-20855 Lamps-Accent Lamps 662849
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675435167

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 10.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675435167

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662849
Product Name LS-20855 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details