Capital Lighting, Inc. LS-20986C/PS Lamps-Desk/Piano Lamps 662815

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome and Polished Steel Product Name: One Light Desk Lamp UPC: 088675436515
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome and Polished Steel Product Name: One Light Desk Lamp UPC: 088675436515

Suppliers

Company
Product
Description
Supplier Links
LS-20986C/PS Lamps-Desk/Piano Lamps - 662815 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20986C/PS Lamps-Desk/Piano Lamps
662815
LS-20986C/PS Lamps-Desk/Piano Lamps 662815
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome and Polished Steel Product Name: One Light Desk Lamp UPC: 088675436515

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome and Polished Steel
Product Name: One Light Desk Lamp
UPC: 088675436515

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662815
Product Name LS-20986C/PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details