Capital Lighting, Inc. LS-20985BLU/FRO Lamps-Desk/Piano Lamps 662813

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: E17 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675436461 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: E17 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675436461 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-20985BLU/FRO Lamps-Desk/Piano Lamps - 662813 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20985BLU/FRO Lamps-Desk/Piano Lamps
662813
LS-20985BLU/FRO Lamps-Desk/Piano Lamps 662813
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: E17 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675436461 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Bulb
Type: E17
Qty: 1
Wattage: 40
Finish: Blue
Product Name: One Light Desk Lamp
UPC: 088675436461
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662813
Product Name LS-20985BLU/FRO Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details