Capital Lighting, Inc. LS-21004 Lamps-Table Lamps 662802

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675437314 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675437314 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-21004 Lamps-Table Lamps - 662802 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21004 Lamps-Table Lamps
662802
LS-21004 Lamps-Table Lamps 662802
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675437314 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 23.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675437314
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662802
Product Name LS-21004 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details