PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 22.00
Bulb
Type: G80
Qty: 1
Wattage: 60
Finish: Brushed Chrome
Product Name: One Light Table Lamp
UPC: 088675437116
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 662800 |
| Product Name | LS-21002 Lamps-Table Lamps |
| Application | Residential |