Capital Lighting, Inc. LS-111RED Lamps-Desk/Piano Lamps 662698

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Clamp On Lamp UPC: 088675111030 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Clamp On Lamp UPC: 088675111030 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-111RED Lamps-Desk/Piano Lamps - 662698 - Capital Lighting, Inc.
Columbus, OH, USA
LS-111RED Lamps-Desk/Piano Lamps
662698
LS-111RED Lamps-Desk/Piano Lamps 662698
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Clamp On Lamp UPC: 088675111030 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Red
Product Name: One Light Clamp On Lamp
UPC: 088675111030
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662698
Product Name LS-111RED Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details