Capital Lighting, Inc. LS-1395SMOKE Sconces-Pocket 662686

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675420897 Glass: Smoke Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675420897 Glass: Smoke Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1395SMOKE Sconces-Pocket - 662686 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1395SMOKE Sconces-Pocket
662686
LS-1395SMOKE Sconces-Pocket 662686
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675420897 Glass: Smoke Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Wall Washer Sconce
UPC: 088675420897
Glass: Smoke
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662686
Product Name LS-1395SMOKE Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details