Capital Lighting, Inc. LS-1401ALU Pendants-Other 662682

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aluminum Product Name: One Light Pendant UPC: 088675412014 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aluminum Product Name: One Light Pendant UPC: 088675412014 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1401ALU Pendants-Other - 662682 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1401ALU Pendants-Other
662682
LS-1401ALU Pendants-Other 662682
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aluminum Product Name: One Light Pendant UPC: 088675412014 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 60.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aluminum
Product Name: One Light Pendant
UPC: 088675412014
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662682
Product Name LS-1401ALU Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details