Capital Lighting, Inc. LS-13982SS/CLD Bathroom Fixtures-Two Lights 662681

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Steel Product Name: Two Light Bathroom Fixture UPC: 088675422327 Glass: Cloud Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Steel Product Name: Two Light Bathroom Fixture UPC: 088675422327 Glass: Cloud Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-13982SS/CLD Bathroom Fixtures-Two Lights - 662681 - Capital Lighting, Inc.
Columbus, OH, USA
LS-13982SS/CLD Bathroom Fixtures-Two Lights
662681
LS-13982SS/CLD Bathroom Fixtures-Two Lights 662681
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Steel Product Name: Two Light Bathroom Fixture UPC: 088675422327 Glass: Cloud Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Steel
Product Name: Two Light Bathroom Fixture
UPC: 088675422327
Glass: Cloud
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662681
Product Name LS-13982SS/CLD Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details