Capital Lighting, Inc. LS-13983SS/CLD Bathroom Fixtures-Three Lights 662680

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Steel Product Name: Three Light Bathroom Fixture UPC: 088675422334 Glass: Cloud Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Steel Product Name: Three Light Bathroom Fixture UPC: 088675422334 Glass: Cloud Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-13983SS/CLD Bathroom Fixtures-Three Lights - 662680 - Capital Lighting, Inc.
Columbus, OH, USA
LS-13983SS/CLD Bathroom Fixtures-Three Lights
662680
LS-13983SS/CLD Bathroom Fixtures-Three Lights 662680
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Steel Product Name: Three Light Bathroom Fixture UPC: 088675422334 Glass: Cloud Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 5.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Steel
Product Name: Three Light Bathroom Fixture
UPC: 088675422334
Glass: Cloud
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662680
Product Name LS-13983SS/CLD Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details