Capital Lighting, Inc. LS-111WHT Lamps-Desk/Piano Lamps 662679

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Clamp On Lamp UPC: 088675111023 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Clamp On Lamp UPC: 088675111023 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-111WHT Lamps-Desk/Piano Lamps - 662679 - Capital Lighting, Inc.
Columbus, OH, USA
LS-111WHT Lamps-Desk/Piano Lamps
662679
LS-111WHT Lamps-Desk/Piano Lamps 662679
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Clamp On Lamp UPC: 088675111023 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Clamp On Lamp
UPC: 088675111023
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662679
Product Name LS-111WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details