Capital Lighting, Inc. LS-112WHT Lamps-Desk/Piano Lamps 662676

Description
PRODUCT DETAILS / SPECS Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Clip On Desk Lamp UPC: 088675112020 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Clip On Desk Lamp UPC: 088675112020 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-112WHT Lamps-Desk/Piano Lamps - 662676 - Capital Lighting, Inc.
Columbus, OH, USA
LS-112WHT Lamps-Desk/Piano Lamps
662676
LS-112WHT Lamps-Desk/Piano Lamps 662676
PRODUCT DETAILS / SPECS Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Clip On Desk Lamp UPC: 088675112020 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Clip On Desk Lamp
UPC: 088675112020
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662676
Product Name LS-112WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details