Capital Lighting, Inc. LS-1171D/BRZ Lamps-Swing Arm-Wall 662675

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675442172 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675442172 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1171D/BRZ Lamps-Swing Arm-Wall - 662675 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1171D/BRZ Lamps-Swing Arm-Wall
662675
LS-1171D/BRZ Lamps-Swing Arm-Wall 662675
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675442172 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 15.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Wall Sconce
UPC: 088675442172
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662675
Product Name LS-1171D/BRZ Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details