Capital Lighting, Inc. LS-11315BRZ/WHT Sconces-Single Glass 662673

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675408543 Glass: White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675408543 Glass: White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-11315BRZ/WHT Sconces-Single Glass - 662673 - Capital Lighting, Inc.
Columbus, OH, USA
LS-11315BRZ/WHT Sconces-Single Glass
662673
LS-11315BRZ/WHT Sconces-Single Glass 662673
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675408543 Glass: White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 088675408543
Glass: White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662673
Product Name LS-11315BRZ/WHT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details