Capital Lighting, Inc. LS-1171BLK Lamps-Swing Arm-Wall 662672

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Sconce UPC: 088675404422 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Sconce UPC: 088675404422 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1171BLK Lamps-Swing Arm-Wall - 662672 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1171BLK Lamps-Swing Arm-Wall
662672
LS-1171BLK Lamps-Swing Arm-Wall 662672
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Sconce UPC: 088675404422 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 15.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Sconce
UPC: 088675404422
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662672
Product Name LS-1171BLK Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details