Capital Lighting, Inc. LS-119WHT Lamps-Accent Lamps 662668

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Bulb Type: R-14 Qty: 1 Wattage: 25 Finish: White Product Name: One Light Spotlight UPC: 088675119029 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Bulb Type: R-14 Qty: 1 Wattage: 25 Finish: White Product Name: One Light Spotlight UPC: 088675119029 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-119WHT Lamps-Accent Lamps - 662668 - Capital Lighting, Inc.
Columbus, OH, USA
LS-119WHT Lamps-Accent Lamps
662668
LS-119WHT Lamps-Accent Lamps 662668
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Bulb Type: R-14 Qty: 1 Wattage: 25 Finish: White Product Name: One Light Spotlight UPC: 088675119029 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 5.00
Bulb
Type: R-14
Qty: 1
Wattage: 25
Finish: White
Product Name: One Light Spotlight
UPC: 088675119029
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662668
Product Name LS-119WHT Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details