Capital Lighting, Inc. LS-119BLK Lamps-Accent Lamps 662665

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Bulb Type: R-14 Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Spotlight UPC: 088675119012 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Bulb Type: R-14 Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Spotlight UPC: 088675119012 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-119BLK Lamps-Accent Lamps - 662665 - Capital Lighting, Inc.
Columbus, OH, USA
LS-119BLK Lamps-Accent Lamps
662665
LS-119BLK Lamps-Accent Lamps 662665
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Bulb Type: R-14 Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Spotlight UPC: 088675119012 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 5.00
Bulb
Type: R-14
Qty: 1
Wattage: 25
Finish: Black
Product Name: One Light Spotlight
UPC: 088675119012
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662665
Product Name LS-119BLK Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details