Capital Lighting, Inc. LS-13823 Bathroom Fixtures-Three Lights 662652

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Bathroom Fixture UPC: 088675420262 Glass: Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Bathroom Fixture UPC: 088675420262 Glass: Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-13823 Bathroom Fixtures-Three Lights - 662652 - Capital Lighting, Inc.
Columbus, OH, USA
LS-13823 Bathroom Fixtures-Three Lights
662652
LS-13823 Bathroom Fixtures-Three Lights 662652
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Bathroom Fixture UPC: 088675420262 Glass: Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.50
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three Light Bathroom Fixture
UPC: 088675420262
Glass: Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662652
Product Name LS-13823 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details