Capital Lighting, Inc. LS-1171PS Lamps-Swing Arm-Wall 662647

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675404453 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675404453 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1171PS Lamps-Swing Arm-Wall - 662647 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1171PS Lamps-Swing Arm-Wall
662647
LS-1171PS Lamps-Swing Arm-Wall 662647
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675404453 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 15.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675404453
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662647
Product Name LS-1171PS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details