Capital Lighting, Inc. LS-1338PL Sconces-Pocket 662622

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 3.5 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675429494 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 3.5 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675429494 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1338PL Sconces-Pocket - 662622 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1338PL Sconces-Pocket
662622
LS-1338PL Sconces-Pocket 662622
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 3.5 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675429494 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.00
Extension: 3.5
Bulb
Type: PL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Wall Washer Sconce
UPC: 088675429494
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662622
Product Name LS-1338PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details