Capital Lighting, Inc. LS-126WHT Lamps-Accent Lamps 662612

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Table Lamp UPC: 088675126027 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Table Lamp UPC: 088675126027 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-126WHT Lamps-Accent Lamps - 662612 - Capital Lighting, Inc.
Columbus, OH, USA
LS-126WHT Lamps-Accent Lamps
662612
LS-126WHT Lamps-Accent Lamps 662612
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Table Lamp UPC: 088675126027 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Table Lamp
UPC: 088675126027
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662612
Product Name LS-126WHT Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details