Capital Lighting, Inc. 846 Lamps-Table Lamps 662605

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Limestone Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Limestone Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
846 Lamps-Table Lamps - 662605 - Capital Lighting, Inc.
Columbus, OH, USA
846 Lamps-Table Lamps
662605
846 Lamps-Table Lamps 662605
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Limestone Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Faux Limestone
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662605
Product Name 846 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details