Capital Lighting, Inc. 845 Lamps-Table Lamps 662602

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
845 Lamps-Table Lamps - 662602 - Capital Lighting, Inc.
Columbus, OH, USA
845 Lamps-Table Lamps
662602
845 Lamps-Table Lamps 662602
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plaster White Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Plaster White
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662602
Product Name 845 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details