Capital Lighting, Inc. LS-20154SILV Lamps-Desk/Piano Lamps 662594

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675428947
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675428947

Suppliers

Company
Product
Description
Supplier Links
LS-20154SILV Lamps-Desk/Piano Lamps - 662594 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20154SILV Lamps-Desk/Piano Lamps
662594
LS-20154SILV Lamps-Desk/Piano Lamps 662594
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675428947

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Silver
Product Name: One Light Desk Lamp
UPC: 088675428947

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662594
Product Name LS-20154SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details