Capital Lighting, Inc. LS-20157 Lamps-Accent Lamps 662593

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675429692
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675429692

Suppliers

Company
Product
Description
Supplier Links
LS-20157 Lamps-Accent Lamps - 662593 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20157 Lamps-Accent Lamps
662593
LS-20157 Lamps-Accent Lamps 662593
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675429692

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675429692

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662593
Product Name LS-20157 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details