Capital Lighting, Inc. LS-20170 Lamps-Table Lamps 662591

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 088675428886
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 088675428886

Suppliers

Company
Product
Description
Supplier Links
LS-20170 Lamps-Table Lamps - 662591 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20170 Lamps-Table Lamps
662591
LS-20170 Lamps-Table Lamps 662591
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 088675428886

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Table Lamp
UPC: 088675428886

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662591
Product Name LS-20170 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details