Capital Lighting, Inc. LS-20247BLK Lamps-Desk/Piano Lamps 662576

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Black Product Name: One Light Clock Desk Lamp UPC: 088675429968
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Black Product Name: One Light Clock Desk Lamp UPC: 088675429968

Suppliers

Company
Product
Description
Supplier Links
LS-20247BLK Lamps-Desk/Piano Lamps - 662576 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20247BLK Lamps-Desk/Piano Lamps
662576
LS-20247BLK Lamps-Desk/Piano Lamps 662576
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Black Product Name: One Light Clock Desk Lamp UPC: 088675429968

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.50
Bulb
Type: Halogen
Qty: 1
Wattage: 20
Finish: Black
Product Name: One Light Clock Desk Lamp
UPC: 088675429968

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662576
Product Name LS-20247BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details