Capital Lighting, Inc. LS-20247BLU Lamps-Desk/Piano Lamps 662573

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Blue Product Name: One Light Clock Desk Lamp UPC: 088675429630
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Blue Product Name: One Light Clock Desk Lamp UPC: 088675429630

Suppliers

Company
Product
Description
Supplier Links
LS-20247BLU Lamps-Desk/Piano Lamps - 662573 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20247BLU Lamps-Desk/Piano Lamps
662573
LS-20247BLU Lamps-Desk/Piano Lamps 662573
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Blue Product Name: One Light Clock Desk Lamp UPC: 088675429630

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.50
Bulb
Type: Halogen
Qty: 1
Wattage: 20
Finish: Blue
Product Name: One Light Clock Desk Lamp
UPC: 088675429630

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662573
Product Name LS-20247BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details