Capital Lighting, Inc. LS-20344 Lamps-Table Lamps 662564

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Gold Rust Product Name: One Light Table Lamp UPC: 088675430438
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Gold Rust Product Name: One Light Table Lamp UPC: 088675430438

Suppliers

Company
Product
Description
Supplier Links
LS-20344 Lamps-Table Lamps - 662564 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20344 Lamps-Table Lamps
662564
LS-20344 Lamps-Table Lamps 662564
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Gold Rust Product Name: One Light Table Lamp UPC: 088675430438

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Gold Rust
Product Name: One Light Table Lamp
UPC: 088675430438

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662564
Product Name LS-20344 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details