Capital Lighting, Inc. LS-20671BLK/C Lamps-Desk/Piano Lamps 662559

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.50 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Satin Black and Chrome Product Name: One Light Desk Lamp UPC: 088675434870
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.50 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Satin Black and Chrome Product Name: One Light Desk Lamp UPC: 088675434870

Suppliers

Company
Product
Description
Supplier Links
LS-20671BLK/C Lamps-Desk/Piano Lamps - 662559 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20671BLK/C Lamps-Desk/Piano Lamps
662559
LS-20671BLK/C Lamps-Desk/Piano Lamps 662559
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.50 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Satin Black and Chrome Product Name: One Light Desk Lamp UPC: 088675434870

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.50
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Satin Black and Chrome
Product Name: One Light Desk Lamp
UPC: 088675434870

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662559
Product Name LS-20671BLK/C Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details