Capital Lighting, Inc. LS-20750PS Lamps-Accent Lamps 662555

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675433262
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675433262

Suppliers

Company
Product
Description
Supplier Links
LS-20750PS Lamps-Accent Lamps - 662555 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20750PS Lamps-Accent Lamps
662555
LS-20750PS Lamps-Accent Lamps 662555
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675433262

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675433262

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662555
Product Name LS-20750PS Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details