Capital Lighting, Inc. LS-20700C Lamps-Table Lamps 662554

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675444343 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675444343 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-20700C Lamps-Table Lamps - 662554 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20700C Lamps-Table Lamps
662554
LS-20700C Lamps-Table Lamps 662554
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675444343 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 34.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Table Lamp
UPC: 088675444343
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662554
Product Name LS-20700C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details