Capital Lighting, Inc. LS-20279 Lamps-Table Lamps 662547

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Qty: 1 Wattage: 32 Finish: Antique Gold Product Name: One Light Table Lamp UPC: 088675434818
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Qty: 1 Wattage: 32 Finish: Antique Gold Product Name: One Light Table Lamp UPC: 088675434818

Suppliers

Company
Product
Description
Supplier Links
LS-20279 Lamps-Table Lamps - 662547 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20279 Lamps-Table Lamps
662547
LS-20279 Lamps-Table Lamps 662547
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Qty: 1 Wattage: 32 Finish: Antique Gold Product Name: One Light Table Lamp UPC: 088675434818

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.75
Bulb
Qty: 1
Wattage: 32
Finish: Antique Gold
Product Name: One Light Table Lamp
UPC: 088675434818

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662547
Product Name LS-20279 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details