Capital Lighting, Inc. LS-20298 Lamps-Table Lamps 662542

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 100 Finish: Mixed Blue Glass Product Name: One Light Table Lamp UPC: 088675431114
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 100 Finish: Mixed Blue Glass Product Name: One Light Table Lamp UPC: 088675431114

Suppliers

Company
Product
Description
Supplier Links
LS-20298 Lamps-Table Lamps - 662542 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20298 Lamps-Table Lamps
662542
LS-20298 Lamps-Table Lamps 662542
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 100 Finish: Mixed Blue Glass Product Name: One Light Table Lamp UPC: 088675431114

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Bulb
Type: Medium/Candelabra
Qty: 1
Wattage: 100
Finish: Mixed Blue Glass
Product Name: One Light Table Lamp
UPC: 088675431114

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662542
Product Name LS-20298 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 641949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details