Capital Lighting, Inc. LS-20492BLK Lamps-Table Lamps 662532

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black and Polished Steel Product Name: One Light Table Lamp UPC: 088675431626
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black and Polished Steel Product Name: One Light Table Lamp UPC: 088675431626

Suppliers

Company
Product
Description
Supplier Links
LS-20492BLK Lamps-Table Lamps - 662532 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20492BLK Lamps-Table Lamps
662532
LS-20492BLK Lamps-Table Lamps 662532
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black and Polished Steel Product Name: One Light Table Lamp UPC: 088675431626

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black and Polished Steel
Product Name: One Light Table Lamp
UPC: 088675431626

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662532
Product Name LS-20492BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details